Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-1199-1-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Yellow |
| Peak Wavelength | 590 nm (5900 Å) |
| Viewing Angle | 120 degrees |