SunLED Company, LLC LED Indication - Discrete XZM2ACR55W-1

Description
Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1148-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1148-2-ND
LED Indication - Discrete 1497-1148-2-ND
Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1148-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1148-1-ND
LED Indication - Discrete 1497-1148-1-ND
Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1148-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1148-6-ND
LED Indication - Discrete 1497-1148-6-ND
Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1148-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-XZCDGK50W-3VUCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details