Orange 605nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Orange 605nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Orange 605nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZMOK55W-3HTADKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1206 (3216 Metric) |
| LED Type | Orange |
| Peak Wavelength | 610 nm (6100 Å) |