Broadcom Inc. OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3D2

Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
San Jose, CA, USA
OneWhite SMT PLCC-2 LED Indicator
ASMT-UWB1-NX3D2
OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3D2
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions.
To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin.
These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-3484-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3484-1-ND
LED Indication - Discrete 516-3484-1-ND
White, Cool 5000K LED Indication - Discrete 3.2V 2-PLCC

White, Cool 5000K LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3484-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3484-6-ND
LED Indication - Discrete 516-3484-6-ND
White, Cool 5000K LED Indication - Discrete 3.2V 2-PLCC

White, Cool 5000K LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3484-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3484-2-ND
LED Indication - Discrete 516-3484-2-ND
White, Cool 5000K LED Indication - Discrete 3.2V 2-PLCC

White, Cool 5000K LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX3D2
Standard LEDs - SMD ASMT-UWB1-NX3D2
Standard LEDs - SMD White, 5000K 2300mcd, 20mA

Standard LEDs - SMD White, 5000K 2300mcd, 20mA

Buy Now Datasheet
Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom - 58Y4573 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom
58Y4573
Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom 58Y4573
LED, Cool White, 3.55 cd, 120 , 20 mA, 2.8 V RoHS Compliant: Yes

LED, Cool White, 3.55 cd, 120 , 20 mA, 2.8 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UWB1-NX3D2 516-3484-1-ND ASMT-UWB1-NX3D2 58Y4573
Product Name OneWhite SMT PLCC-2 LED Indicator LED Indication - Discrete Standard LEDs - SMD Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom
LED Package: PLCC 2-PLCC
LED Type White White
Color Temperature 5000 K
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-3080SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details