SunLED Company, LLC LED Indication - Discrete XZMDR155W

Description
Red 631nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1296-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1296-2-ND
LED Indication - Discrete 1497-1296-2-ND
Red 631nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1296-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1296-6-ND
LED Indication - Discrete 1497-1296-6-ND
Red 631nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1296-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1296-1-ND
LED Indication - Discrete 1497-1296-1-ND
Red 631nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1296-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-1349-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details