Blue 460nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Blue 460nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Blue 460nm LED Indication - Discrete 3.3V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-1348-6-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Blue |
| Peak Wavelength | 455 nm (4550 Å) |
| Viewing Angle | 120 degrees |