RS Components, Ltd. UV LEDs 1736350

Description
LED, UV, PWL 367 nm
Request a Quote
Description
LED, UV, PWL 367 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 1736350 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1736350
UV LEDs 1736350
LED, UV, PWL 367 nm

LED, UV, PWL 367 nm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736350
Product Name UV LEDs
LED Type Ultraviolet
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details