SunLED Company, LLC LED Indication - Discrete XZMDKVG55W-8

Description
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1183-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1183-6-ND
LED Indication - Discrete 1497-1183-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1206 (3216 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1183-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1183-1-ND
LED Indication - Discrete 1497-1183-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1206 (3216 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1183-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1183-2-ND
LED Indication - Discrete 1497-1183-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1206 (3216 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
968761-XZMDKVG55W-8
Optoelectronics - LED Indication - Discrete 968761-XZMDKVG55W-8
Win Source Part Number: 968761-XZMDKVG55W-8 Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 248mcd Green, 397mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 1.95V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 574nm Green, 645nm Red Height (Max): 1.80mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Domed Top Lens Size: 1.60mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Other Names: 1497-1183-6,1497-118 3-1,1497-1183-2 Base Product Number: XZMDKVG55

Win Source Part Number: 968761-XZMDKVG55W-8
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 248mcd Green, 397mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 1.95V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 570nm Green, 630nm Red
Wavelength - Peak: 574nm Green, 645nm Red
Height (Max): 1.80mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Domed Top
Lens Size: 1.60mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Other Names: 1497-1183-6,1497-1183-1,1497-1183-2
Base Product Number: XZMDKVG55

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1183-6-ND 968761-XZMDKVG55W-8
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 574 to 645 nm (5740 to 6450 Å) 570 nm (5700 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C566C-BFN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details