OSRAM SYLVANIA, Inc. Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania 75518

Description
LED LIGHT BAR, WHITE, 1600LM, 10W; Light Color:White; Lumen Output:1600lm; Power Rating:10W; Supply Voltage:277V; Light Bar Length:907.4mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 1600LM, 10W; Light Color:White; Lumen Output:1600lm; Power Rating:10W; Supply Voltage:277V; Light Bar Length:907.4mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania
23AH0677
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania 23AH0677
LED LIGHT BAR, WHITE, 1600LM, 10W; Light Color:White; Lumen Output:1600lm; Power Rating:10W; Supply Voltage:277V; Light Bar Length:907.4mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 1600LM, 10W; Light Color:White; Lumen Output:1600lm; Power Rating:10W; Supply Voltage:277V; Light Bar Length:907.4mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0677
Product Name Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details