The SML-010DT is a chip LED from ROHM Semiconductor GmbH, featuring a compact size of 3.0vó2.0mm and a thickness of 1.3mm. This LED utilizes a reflector design that enhances the concentration of the viewing angle and increases luminous intensity directed forward. It operates within a temperature range of -40°C to +100°C and has a moisture sensitivity level of 3. The maximum forward current is rated at 25mA, with a typical forward voltage of 2.2V. The luminous intensity can reach up to 10 mcd at 20mA. This product is suitable for applications requiring efficient light output and precise directional illumination.
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SML-010DT |
| Product Name | Chip LED with reflector |
| LED Package: | 3x2 (t=1.3) |
| LED Type | Orange |
| Peak Wavelength | 610 nm (6100 Å) |
| Optical Power Output | 70 milliwatts |