SunLED Company, LLC LED Indication - Discrete XZMDKDGK170W

Description
2.0X0.6MM BI-COLOR RED/TRUE GREE
Request a Quote Datasheet
Description
2.0X0.6MM BI-COLOR RED/TRUE GREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZMDKDGK170WCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDKDGK170WCT-ND
LED Indication - Discrete 1497-XZMDKDGK170WCT-ND
2.0X0.6MM BI-COLOR RED/TRUE GREE

2.0X0.6MM BI-COLOR RED/TRUE GREE

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMDKDGK170WDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDKDGK170WDKR-ND
LED Indication - Discrete 1497-XZMDKDGK170WDKR-ND
2.0X0.6MM BI-COLOR RED/TRUE GREE

2.0X0.6MM BI-COLOR RED/TRUE GREE

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMDKDGK170WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDKDGK170WTR-ND
LED Indication - Discrete 1497-XZMDKDGK170WTR-ND
2.0X0.6MM BI-COLOR RED/TRUE GREE

2.0X0.6MM BI-COLOR RED/TRUE GREE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZMDKDGK170WCT-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details