Broadcom Inc. LED Indication - Discrete AEMD-CB3L-STC02

Description
Blue 472nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Blue 472nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CB3L-STC02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB3L-STC02TR-ND
LED Indication - Discrete 516-AEMD-CB3L-STC02TR-ND
Blue 472nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 472nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CB3L-STC02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB3L-STC02DKR-ND
LED Indication - Discrete 516-AEMD-CB3L-STC02DKR-ND
Blue 472nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 472nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CB3L-STC02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB3L-STC02CT-ND
LED Indication - Discrete 516-AEMD-CB3L-STC02CT-ND
Blue 472nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 472nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CB3L-STC02TR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
Viewing Angle 33 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3G2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3500 K
View Details
4 suppliers