Festo Corporation Gearbox EMGC-60-P-G16-SEC-67

Description
Planetary gear units, one-stage or two-stage, for integrated actuators EMCA Gear ratio i = 5 to i = 20, available ex-stock Life-time lubrication
Request a Quote Datasheet
Description
Planetary gear units, one-stage or two-stage, for integrated actuators EMCA Gear ratio i = 5 to i = 20, available ex-stock Life-time lubrication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearbox - EMGC-60-P-G16-SEC-67 - Festo Corporation
Islandia, NY, United States
Planetary gear units, one-stage or two-stage, for integrated actuators EMCA Gear ratio i = 5 to i = 20, available ex-stock Life-time lubrication
  • Planetary gear units, one-stage or two-stage, for integrated actuators EMCA
  • Gear ratio i = 5 to i = 20, available ex-stock
  • Life-time lubrication
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Gearboxes and Gearheads
Product Number EMGC-60-P-G16-SEC-67
Product Name Gearbox
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 372 In-lbs (429 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox - EMGC-60-P-G20-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Gearbox - EMGA-80-P-G5-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
2 suppliers
Gearbox - EMGC-60-P-G12-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 12 (X : 1)
View Details
Gearbox - EMGA-40-A-G3-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details