jbj Techniques Limited Planetary Gearboxes

Description
Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own bespoke requirements, even for a one off! Designed for rugged use and dependability. The gear case is made of nodular iron, whilst the planet carriers, are made out of steel or high-tensile nodular iron. All gearing is heat treated with full addendum modification, as well as lead and profile modification in order to obtain the best performance, efficiency, and low-vibration. The close tolerances in all of the gears and floating planet carriers allow the load to be evenly shared by all the components. Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior start-up torque. The gearboxes also use performance shafts made from high tensile steel to further increase the load that the gear box can handle. All this coupled with over-sized diameters (compared to industry standard) on the shafts, create a gearbox that can handle almost any application. Features of the range: · 32 sizes. · Output torque up to 1.000,000 Nm. · Transmissible power up to and above 550 kW. · Ratios going from 3 to over 3000:1 · High efficiency, up to 98.5% per stage. · Modular structure. · Full planetary in-line and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulicall y released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid keyed, solid splined, hollow splined or for shrink disc mounting. · Vast range of accessories for the low speed shaft: drive flange, splined bushing, slew pinion, splined rod, shrink disc, torque arm. · Broad selection of input adaptors to suit standard electric motors both IEC and NEMA, air and hydraulic motors, male input shafts for mechanical linkages.
Request a Quote
Description
Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own bespoke requirements, even for a one off! Designed for rugged use and dependability. The gear case is made of nodular iron, whilst the planet carriers, are made out of steel or high-tensile nodular iron. All gearing is heat treated with full addendum modification, as well as lead and profile modification in order to obtain the best performance, efficiency, and low-vibration. The close tolerances in all of the gears and floating planet carriers allow the load to be evenly shared by all the components. Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior start-up torque. The gearboxes also use performance shafts made from high tensile steel to further increase the load that the gear box can handle. All this coupled with over-sized diameters (compared to industry standard) on the shafts, create a gearbox that can handle almost any application. Features of the range: · 32 sizes. · Output torque up to 1.000,000 Nm. · Transmissible power up to and above 550 kW. · Ratios going from 3 to over 3000:1 · High efficiency, up to 98.5% per stage. · Modular structure. · Full planetary in-line and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulicall y released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid keyed, solid splined, hollow splined or for shrink disc mounting. · Vast range of accessories for the low speed shaft: drive flange, splined bushing, slew pinion, splined rod, shrink disc, torque arm. · Broad selection of input adaptors to suit standard electric motors both IEC and NEMA, air and hydraulic motors, male input shafts for mechanical linkages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearboxes -  - jbj Techniques Limited
Redhill, United Kingdom
Planetary Gearboxes
Planetary Gearboxes
Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own bespoke requirements, even for a one off! Designed for rugged use and dependability. The gear case is made of nodular iron, whilst the planet carriers, are made out of steel or high-tensile nodular iron. All gearing is heat treated with full addendum modification, as well as lead and profile modification in order to obtain the best performance, efficiency, and low-vibration. The close tolerances in all of the gears and floating planet carriers allow the load to be evenly shared by all the components. Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior start-up torque. The gearboxes also use performance shafts made from high tensile steel to further increase the load that the gear box can handle. All this coupled with over-sized diameters (compared to industry standard) on the shafts, create a gearbox that can handle almost any application. Features of the range: · 32 sizes. · Output torque up to 1.000,000 Nm. · Transmissible power up to and above 550 kW. · Ratios going from 3 to over 3000:1 · High efficiency, up to 98.5% per stage. · Modular structure. · Full planetary in-line and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulicall y released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid keyed, solid splined, hollow splined or for shrink disc mounting. · Vast range of accessories for the low speed shaft: drive flange, splined bushing, slew pinion, splined rod, shrink disc, torque arm. · Broad selection of input adaptors to suit standard electric motors both IEC and NEMA, air and hydraulic motors, male input shafts for mechanical linkages.

Introduction:

PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft.

jbj Techniques can accommodate gearbox inputs to suit your own bespoke requirements, even for a one off!
Designed for rugged use and dependability. The gear case is made of nodular iron, whilst the planet carriers, are made out of steel or high-tensile nodular iron. All gearing is heat treated with full addendum modification, as well as lead and profile modification in order to obtain the best performance, efficiency, and low-vibration. The close tolerances in all of the gears and floating planet carriers allow the load to be evenly shared by all the components.

Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior start-up torque.
The gearboxes also use performance shafts made from high tensile steel to further increase the load that the gear box can handle. All this coupled with over-sized diameters (compared to industry standard) on the shafts, create a gearbox that can handle almost any application.

Features of the range:

· 32 sizes.

· Output torque up to 1.000,000 Nm.

· Transmissible power up to and above 550 kW.

· Ratios going from 3 to over 3000:1

· High efficiency, up to 98.5% per stage.

· Modular structure.

· Full planetary in-line and combined Gleason-planetary right-angle units available.

· 1 to 4 reduction stages, on request 5 stages.

· Optional spring applied-hydraulically released multi-disc brake.

· Flange, foot and shaft mounting versions, bare shaft output available.

· Output shafts include solid keyed, solid splined, hollow splined or for shrink disc mounting.

· Vast range of accessories for the low speed shaft: drive flange, splined bushing, slew pinion, splined rod, shrink disc, torque arm.

· Broad selection of input adaptors to suit standard electric motors both IEC and NEMA, air and hydraulic motors, male input shafts for mechanical linkages.

Supplier's Site

Technical Specifications

  jbj Techniques Limited
Product Category Gearboxes and Gearheads
Product Name Planetary Gearboxes
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
Efficiency 98.5 %
Reducer Style Motor Mount / Gearhead (optional feature); Base Mount (optional feature); Shaft Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details