Sumida America Components Inc. Fixed Inductors CDH115NP-271KC

Description
270µH Unshielded Wirewound Inductor 590mA 730mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 590mA 730mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH115NP-271KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH115NP-271KC-ND
Fixed Inductors CDH115NP-271KC-ND
270µH Unshielded Wirewound Inductor 590mA 730mOhm Max Nonstandard

270µH Unshielded Wirewound Inductor 590mA 730mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH115NP-271KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers