Sumida America Components Inc. Fixed Inductors 177CDMCCDS-R68MC

Description
680nH Shielded Molded Inductor 47A 1.21mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 47A 1.21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2590-2-ND
Fixed Inductors 308-2590-2-ND
680nH Shielded Molded Inductor 47A 1.21mOhm Max Nonstandard

680nH Shielded Molded Inductor 47A 1.21mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2590-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details