TE Connectivity 800MA 350 MOHM Inductor and Choke 1624109-5

Description
FIXED IND 1.5NH 800MA 350 MOHM Product overview: 1624109-5 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 350 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1624109-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5NH 800MA 350 MOHM Product overview: 1624109-5 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 350 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1624109-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MA 350 MOHM Inductor and Choke - 71-1624109-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 350 MOHM Inductor and Choke
71-1624109-5
800MA 350 MOHM Inductor and Choke 71-1624109-5
FIXED IND 1.5NH 800MA 350 MOHM Product overview: 1624109-5 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 350 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1624109-5 can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 800MA 350 MOHM Product overview: 1624109-5 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 350 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1624109-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1624109-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1624109-5-ND
Fixed Inductors 1624109-5-ND
1.5nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1338247-1624109-5 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1338247-1624109-5
Inductors, Coils, Chokes - Fixed Inductors 1338247-1624109-5
Win Source Part Number: 1338247-1624109-5 Category: Inductors, Coils, Chokes - Fixed Inductors Series: 3640, Sigma Inductors Type: Thin Film Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 1.5 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.2nH Q @ Freq: 15 @ 500MHz Frequency - Self Resonant: 10GHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 350mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 300 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product RoHS Status: Not applicable

Win Source Part Number: 1338247-1624109-5
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: 3640, Sigma Inductors
Type: Thin Film
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 1.5 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.2nH
Q @ Freq: 15 @ 500MHz
Frequency - Self Resonant: 10GHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 350mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 300 MHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1624109-5 1624109-5-ND 1338247-1624109-5
Product Name 800MA 350 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 0.0015 microH 0.0015 microH
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Automotive 0.27uH 100MHz 0.17A Inductor and Choke - 71-0603CS-R27XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details