The DKIH-1 is a 1-phase current compensated choke for frequency converters, charge stations, UPS systems, and switching power supplies. It has THT terminals and a flange for PCB mounting. Rated for 300 VAC (IEC, UL) or 250 VAC (CSA) and 425 VDC max, it supports currents of 10-50 A at 40 °C ambient. Inductance ranges from 0.15 to 6.9 mH with −30% to +50% tolerance. Operating temperature is −40 °C to 100 °C. It uses UL 94V-0 material and meets IEC 60068-1 climatic category 40/100/21. Certified by VDE and UL, it complies with RoHS, REACH, China RoHS, CE, and UKCA. Suitable for IEC/UL 62368-1 applications. Dimensions vary by variant, with lengths from 37 mm to 43 mm and height up to 26 mm.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DKIH-1 |
| Product Name | Compensated High Current Choke, 1-phase |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Through Hole |
| Inductance Range | 150 to 6900 microH |
| Inductance Tolerance | -30 to 50 (+/- %) |