Sumida America Components Inc. Fixed Inductors 104CDMCDDS-R24MC

Description
240nH Shielded Molded Inductor 43A 1.15mOhm Max Nonstandard
Request a Quote Datasheet
Description
240nH Shielded Molded Inductor 43A 1.15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-104CDMCDDS-R24MCTR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Molded Inductor 43A 1.15mOhm Max Nonstandard

240nH Shielded Molded Inductor 43A 1.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-104CDMCDDS-R24MCCT-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Molded Inductor 43A 1.15mOhm Max Nonstandard

240nH Shielded Molded Inductor 43A 1.15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-104CDMCDDS-R24MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details