Triad Magnetics E - Core Common Mode Inductor CME2425-2

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Perris, California, United States
E - Core Common Mode Inductor
CME2425-2
E - Core Common Mode Inductor CME2425-2
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
Common Mode Chokes - 237-1221-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1221-ND
Common Mode Chokes 237-1221-ND
2.37mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 80mOhm

2.37mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 80mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CME2425-2 237-1221-ND
Product Name E - Core Common Mode Inductor Common Mode Chokes
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms 0.0800 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details