Sugatsune America, Inc. RECESSED PULL SATIN BRONZE - UTZ-130/SB UTZ-130/SB

Description
Material Zinc Alloy Finish Satin Bronze, Black Weight of Item (g) 105 Length or Depth of Item when closed (mm) 130 Length or Depth of Item when closed (in) 5.125 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 50 Width of Item (in) 2 Handle Depth (mm) 26 Handle Depth (in) 1 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 X 6 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material Zinc Alloy Finish Satin Bronze, Black Weight of Item (g) 105 Length or Depth of Item when closed (mm) 130 Length or Depth of Item when closed (in) 5.125 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 50 Width of Item (in) 2 Handle Depth (mm) 26 Handle Depth (in) 1 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 X 6 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECESSED PULL SATIN BRONZE - UTZ-130/SB - UTZ-130/SB - Sugatsune America, Inc.
Carson, CA, United States
RECESSED PULL SATIN BRONZE - UTZ-130/SB
UTZ-130/SB
RECESSED PULL SATIN BRONZE - UTZ-130/SB UTZ-130/SB
Material Zinc Alloy Finish Satin Bronze, Black Weight of Item (g) 105 Length or Depth of Item when closed (mm) 130 Length or Depth of Item when closed (in) 5.125 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 50 Width of Item (in) 2 Handle Depth (mm) 26 Handle Depth (in) 1 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 X 6 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Zinc Alloy
  • Finish Satin Bronze, Black
  • Weight of Item (g) 105
  • Length or Depth of Item when closed (mm) 130
  • Length or Depth of Item when closed (in) 5.125
  • Height of Item (mm) 26
  • Height of Item (in) 1.0625
  • Width of Item (mm) 50
  • Width of Item (in) 2
  • Handle Depth (mm) 26
  • Handle Depth (in) 1
  • Back-to-Back Option N
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M4 X 6
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number UTZ-130/SB
Product Name RECESSED PULL SATIN BRONZE - UTZ-130/SB
Handle Type 2-point Handle
Colors / Finishes Available Satin Bronze, Black
Handle Material Metal
Material Description Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - DS-70/M - DS-70/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
LARGE HANDLE OFFSET POST - MDH-PS800-OH - MDH-PS800-OH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
EDGE PULL - DSI-360-16 - DSI-360-16 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS EDGE PULL MIRROR - SN-150/M - SN-150/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details