Sugatsune America, Inc. STAINLESS STEEL HANDLE - DS-70/M DS-70/M

Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 28 Length or Depth of Item when closed (mm) 22.5 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 70 Width of Item (in) 2.8125 CC Length (mm) 65 CC Length (in) 2.5625 Handle Depth (mm) 22.5 Handle Depth (in) 0.875 Bar Diameter (mm) 10 X 5 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 28 Length or Depth of Item when closed (mm) 22.5 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 70 Width of Item (in) 2.8125 CC Length (mm) 65 CC Length (in) 2.5625 Handle Depth (mm) 22.5 Handle Depth (in) 0.875 Bar Diameter (mm) 10 X 5 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - DS-70/M - DS-70/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - DS-70/M
DS-70/M
STAINLESS STEEL HANDLE - DS-70/M DS-70/M
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 28 Length or Depth of Item when closed (mm) 22.5 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 70 Width of Item (in) 2.8125 CC Length (mm) 65 CC Length (in) 2.5625 Handle Depth (mm) 22.5 Handle Depth (in) 0.875 Bar Diameter (mm) 10 X 5 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 28
  • Length or Depth of Item when closed (mm) 22.5
  • Length or Depth of Item when closed (in) 0.9375
  • Height of Item (mm) 10
  • Height of Item (in) 0.4375
  • Width of Item (mm) 70
  • Width of Item (in) 2.8125
  • CC Length (mm) 65
  • CC Length (in) 2.5625
  • Handle Depth (mm) 22.5
  • Handle Depth (in) 0.875
  • Bar Diameter (mm) 10 X 5
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M3 X 28
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DS-70/M
Product Name STAINLESS STEEL HANDLE - DS-70/M
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

WIRE PULL - H-42-B-5 - H-42-B-5 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
Metal One-Piece Pull Handles - SUG-14 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
RECESSED PULL - AT-70-I - AT-70-I - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details
STAINLESS STEEL HANDLE - EC-H-165 - EC-H-165 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
View Details