Sugatsune America, Inc. STAINLESS STEEL RECESS PULL - UT-75/S UT-75/S

Description
Material 304 Stainless Steel Finish Satin, Black Weight of Item (g) 15 Length or Depth of Item when closed (mm) 75 Length or Depth of Item when closed (in) 3 Height of Item (mm) 22.5 Height of Item (in) 0.9375 Width of Item (mm) 36 Width of Item (in) 1.4375 Handle Depth (mm) 22.5 Handle Depth (in) 0.875 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant Y Is NSF Compliant Y Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Satin, Black Weight of Item (g) 15 Length or Depth of Item when closed (mm) 75 Length or Depth of Item when closed (in) 3 Height of Item (mm) 22.5 Height of Item (in) 0.9375 Width of Item (mm) 36 Width of Item (in) 1.4375 Handle Depth (mm) 22.5 Handle Depth (in) 0.875 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant Y Is NSF Compliant Y Is RoHS Compliant Not Compliant Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL RECESS PULL - UT-75/S - UT-75/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL RECESS PULL - UT-75/S
UT-75/S
STAINLESS STEEL RECESS PULL - UT-75/S UT-75/S
Material 304 Stainless Steel Finish Satin, Black Weight of Item (g) 15 Length or Depth of Item when closed (mm) 75 Length or Depth of Item when closed (in) 3 Height of Item (mm) 22.5 Height of Item (in) 0.9375 Width of Item (mm) 36 Width of Item (in) 1.4375 Handle Depth (mm) 22.5 Handle Depth (in) 0.875 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant Y Is NSF Compliant Y Is RoHS Compliant Not Compliant Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin, Black
  • Weight of Item (g) 15
  • Length or Depth of Item when closed (mm) 75
  • Length or Depth of Item when closed (in) 3
  • Height of Item (mm) 22.5
  • Height of Item (in) 0.9375
  • Width of Item (mm) 36
  • Width of Item (in) 1.4375
  • Handle Depth (mm) 22.5
  • Handle Depth (in) 0.875
  • Back-to-Back Option N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant Y
  • Is NSF Compliant Y
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number UT-75/S
Product Name STAINLESS STEEL RECESS PULL - UT-75/S
Handle Type 2-point Handle
Colors / Finishes Available Satin, Black
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM PULL - AOT-35-500 - AOT-35-500 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Alumite
Handle Material Metal
View Details
WIRE PULL - H-42-B-3 - H-42-B-3 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS EDGE PULL MIRROR - SN-50/M - SN-50/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS EDGE PULL MATTE BLACK- SN-200/BL - SN-200BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
View Details