Sugatsune America, Inc. Brass Edge Pull - SNB-95/AB SNB-95/AB

Description
Top-surface mount edge pull Easy to grip tab A brass edge pull with a solid and elegant finish
Description
Top-surface mount edge pull Easy to grip tab A brass edge pull with a solid and elegant finish
Datasheet
Datasheet Summary
Powered by GS/AI

SNB-95/AB is a brass edge pull measuring 95 mm in length with a center-to-center hole spacing of 65 mm, weighing 95 grams. It features a solid brass construction with an antique brass finish and is designed for cabinet applications. The part is sold in boxes of 20 and cartons of 100.

Datasheet Summary
Powered by GS/AI

SNB-95/AB is a brass edge pull measuring 95 mm in length with a center-to-center hole spacing of 65 mm, weighing 95 grams. It features a solid brass construction with an antique brass finish and is designed for cabinet applications. The part is sold in boxes of 20 and cartons of 100.

Suppliers

Company
Product
Description
Supplier Links
Brass Edge Pull - SNB-95/AB - SNB-95/AB - Sugatsune America, Inc.
Carson, CA, United States
Brass Edge Pull - SNB-95/AB
SNB-95/AB
Brass Edge Pull - SNB-95/AB SNB-95/AB
Top-surface mount edge pull Easy to grip tab A brass edge pull with a solid and elegant finish

  • Top-surface mount edge pull
  • Easy to grip tab
  • A brass edge pull with a solid and elegant finish
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SNB-95/AB
Product Name Brass Edge Pull - SNB-95/AB
Handle Type 2-point Handle
Colors / Finishes Available Antique Brass
Handle Material Metal
Material Description Brass
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL EDGE PULL - DSI-350-16 - DSI-350-16 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
ALUMINIUM PULL - ALH-150SL - ALH-150SL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Matte Silver Anodized
Handle Material Metal
View Details
RECESSED PULL - HH-JW70-IV - HH-JW70-IV - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details
LARGE STAINLESS STEEL HANDLE - SSH-3280 - SSH-3280 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details