Sugatsune America, Inc. Metal One-Piece Pull Handles SUG-28

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between M5 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between M5 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - SUG-28 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
SUG-28
Metal One-Piece Pull Handles SUG-28
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between M5 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between M5 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number SUG-28
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Height 1.34 inches (34.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NBG Assembly housing - NBG - NBG665/65.55 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
Broom Handles & Mop Handles - 2769642 - RS Components, Ltd.
Specs
Colors / Finishes Available Green
Material Description Aluminium
View Details
STAINLESS STEEL HANDLE - FT-120 - FT-120 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Adjustable-torque Handle - QLTL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish
Handle Material Metal
View Details