Sugatsune America, Inc. BUTT HINGE (W/BUSHING) - D-S-76A D-S-76A

Description
Stainless steel hinge with polyacetal bushing
Description
Stainless steel hinge with polyacetal bushing
Datasheet
Datasheet Summary
Powered by GS/AI

D-S-76A is a butt hinge with a polyacetal bushing, constructed from 304 stainless steel with a satin finish. The hinge has a height of 76 mm (2-63/64 inches), with H1=9.0 mm, H2=29 mm, H3=50.0 mm, W1=7.0 mm, W2=9.0 mm, W3=7.4 mm, D=1.5 mm, t=5.2 mm, and a knob diameter of 6 mm. It features three screw holes and weighs 59.5 grams. Each box contains 480 units, packed in cartons of 1,000.

Datasheet Summary
Powered by GS/AI

D-S-76A is a butt hinge with a polyacetal bushing, constructed from 304 stainless steel with a satin finish. The hinge has a height of 76 mm (2-63/64 inches), with H1=9.0 mm, H2=29 mm, H3=50.0 mm, W1=7.0 mm, W2=9.0 mm, W3=7.4 mm, D=1.5 mm, t=5.2 mm, and a knob diameter of 6 mm. It features three screw holes and weighs 59.5 grams. Each box contains 480 units, packed in cartons of 1,000.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE (W/BUSHING) - D-S-76A - D-S-76A - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE (W/BUSHING) - D-S-76A
D-S-76A
BUTT HINGE (W/BUSHING) - D-S-76A D-S-76A
Stainless steel hinge with polyacetal bushing

  • Stainless steel hinge with polyacetal bushing
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number D-S-76A
Product Name BUTT HINGE (W/BUSHING) - D-S-76A
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

CHROME PLATED GLASS DOOR HINGE - GH-34/0/CR-P - GH-34/0/CR-P - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details
PIVOT TYPE GLASS DOOR HINGE - GP-40 - GP-40 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.19 inch (30.16 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS15R - HG-TAS15R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-19T - 360-U26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details