Sugatsune America, Inc. COMPACT SOFT-DOWN STAY - CSD-10-TV-H-BL CSD-10-TV-H-BL

Description
Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238) Easy to install by aligning the body to the edge of a cabinet Designed for smaller cabinet doors in media centers or TV consoles Opening speed adjustable. The adjustment screw located on back for clean appearance Easy to close Holds lid in closed position Torque Calculation:Torque = Door Height × 1/2 × Door Weight L-Type (Light Duty): 10.2~20.4 kg·cm (8.8~17.7 lbs·in) M-Type (Medium Duty): 20.4~30.6 kg·cm (17.7~26.6 lbs·in) H-Type (Heavy Duty): 30.6~40.8 kg·cm (26.6~35.4 lbs·in)
Datasheet
Description
Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238) Easy to install by aligning the body to the edge of a cabinet Designed for smaller cabinet doors in media centers or TV consoles Opening speed adjustable. The adjustment screw located on back for clean appearance Easy to close Holds lid in closed position Torque Calculation:Torque = Door Height × 1/2 × Door Weight L-Type (Light Duty): 10.2~20.4 kg·cm (8.8~17.7 lbs·in) M-Type (Medium Duty): 20.4~30.6 kg·cm (17.7~26.6 lbs·in) H-Type (Heavy Duty): 30.6~40.8 kg·cm (26.6~35.4 lbs·in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPACT SOFT-DOWN STAY - CSD-10-TV-H-BL - CSD-10-TV-H-BL - Sugatsune America, Inc.
Carson, CA, United States
COMPACT SOFT-DOWN STAY - CSD-10-TV-H-BL
CSD-10-TV-H-BL
COMPACT SOFT-DOWN STAY - CSD-10-TV-H-BL CSD-10-TV-H-BL
Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238) Easy to install by aligning the body to the edge of a cabinet Designed for smaller cabinet doors in media centers or TV consoles Opening speed adjustable. The adjustment screw located on back for clean appearance Easy to close Holds lid in closed position Torque Calculation:Torque = Door Height × 1/2 × Door Weight L-Type (Light Duty): 10.2~20.4 kg·cm (8.8~17.7 lbs·in) M-Type (Medium Duty): 20.4~30.6 kg·cm (17.7~26.6 lbs·in) H-Type (Heavy Duty): 30.6~40.8 kg·cm (26.6~35.4 lbs·in)

  • Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238)
  • Easy to install by aligning the body to the edge of a cabinet
  • Designed for smaller cabinet doors in media centers or TV consoles
  • Opening speed adjustable. The adjustment screw located on back for clean appearance
  • Easy to close
  • Holds lid in closed position
  • Torque Calculation:Torque = Door Height × 1/2 × Door Weight L-Type (Light Duty): 10.2~20.4 kg·cm (8.8~17.7 lbs·in) M-Type (Medium Duty): 20.4~30.6 kg·cm (17.7~26.6 lbs·in) H-Type (Heavy Duty): 30.6~40.8 kg·cm (26.6~35.4 lbs·in)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Door Stays and Lid Stays
Product Number CSD-10-TV-H-BL
Product Name COMPACT SOFT-DOWN STAY - CSD-10-TV-H-BL
Unlock Full Specs
to access all available technical data

Similar Products