Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238)
Easy to install by aligning the body to the edge of a cabinet
Designed for smaller cabinet doors in media centers or TV consoles
Opening speed adjustable. The adjustment screw located on back for clean appearance
Easy to close
Holds lid in closed position
Torque Calculation:Torque = Door Height × 1/2 × Door Weight L-Type (Light Duty): 10.2~20.4 kg·cm (8.8~17.7 lbs·in) M-Type (Medium Duty): 20.4~30.6 kg·cm (17.7~26.6 lbs·in) H-Type (Heavy Duty): 30.6~40.8 kg·cm (26.6~35.4 lbs·in)
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238)
Easy to install by aligning the body to the edge of a cabinet
Designed for smaller cabinet doors in media centers or TV consoles
Opening speed adjustable. The adjustment screw located on back for clean appearance
Easy to close
Holds lid in closed position
Torque Calculation:Torque = Door Height × 1/2 × Door Weight L-Type (Light Duty): 10.2~20.4 kg·cm (8.8~17.7 lbs·in) M-Type (Medium Duty): 20.4~30.6 kg·cm (17.7~26.6 lbs·in) H-Type (Heavy Duty): 30.6~40.8 kg·cm (26.6~35.4 lbs·in)
Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238)
Easy to install by aligning the body to the edge of a cabinet
Designed for smaller cabinet doors in media centers or TV consoles
Opening speed adjustable. The adjustment screw located on back for clean appearance
Easy to close
Holds lid in closed position
Torque Calculation:Torque = Door Height × 1/2 × Door Weight L-Type (Light Duty): 10.2~20.4 kg·cm (8.8~17.7 lbs·in) M-Type (Medium Duty): 20.4~30.6 kg·cm (17.7~26.6 lbs·in) H-Type (Heavy Duty): 30.6~40.8 kg·cm (26.6~35.4 lbs·in)
Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238)
Easy to install by aligning the body to the edge of a cabinet
Designed for smaller cabinet doors in media centers or TV consoles
Opening speed adjustable. The adjustment screw located on back for clean appearance