Strongbridge International LLC 04-BBV-2902056 - SBI 6" IPS SDR9, HDPE Ball Valve 04-BBV-2902056

Description
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 240 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 240 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
04-BBV-2902056 - SBI 6
Jacksonville, FL, United States
04-BBV-2902056 - SBI 6" IPS SDR9, HDPE Ball Valve
04-BBV-2902056
04-BBV-2902056 - SBI 6" IPS SDR9, HDPE Ball Valve 04-BBV-2902056
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 240 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility.

  • Engineered for PE100 and PE4710 HDPE Pipe Systems.
  • Rated For Water: 240 PSI at 73° F sustainable maximum operating pressure.
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM F1055-22
  • ASTM F2561-20
  • ASTM D-3035
  • AWWA C901-20
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Industrial Valves
Product Number 04-BBV-2902056
Product Name 04-BBV-2902056 - SBI 6" IPS SDR9, HDPE Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details