McWane Plant and Industrial Eccentric Plug Valves Eccentric Plug Valves

Description
Features & Benefits V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of inactivity. Hardware - All fasteners are316 SS Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas. Thrust Bearing - PTFE thrust bearings on plug journals reduce operating force and wear to the plug and body. Body Cover - Ductile Iron for added strength and reduced weight. Cover Seal - Body to Cover seal via mechanically retained O-ring. Coating - Internal/external cast surfaces are 2-part epoxy coated. Seat - Rectangular Port seat is 95% (minimum) pure nickel, welded and fully machined.
Request a Quote Datasheet
Description
Features & Benefits V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of inactivity. Hardware - All fasteners are316 SS Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas. Thrust Bearing - PTFE thrust bearings on plug journals reduce operating force and wear to the plug and body. Body Cover - Ductile Iron for added strength and reduced weight. Cover Seal - Body to Cover seal via mechanically retained O-ring. Coating - Internal/external cast surfaces are 2-part epoxy coated. Seat - Rectangular Port seat is 95% (minimum) pure nickel, welded and fully machined.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Birmingham, AL, United States
Eccentric Plug Valves
Eccentric Plug Valves
Eccentric Plug Valves Eccentric Plug Valves
Features & Benefits V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of inactivity. Hardware - All fasteners are316 SS Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas. Thrust Bearing - PTFE thrust bearings on plug journals reduce operating force and wear to the plug and body. Body Cover - Ductile Iron for added strength and reduced weight. Cover Seal - Body to Cover seal via mechanically retained O-ring. Coating - Internal/external cast surfaces are 2-part epoxy coated. Seat - Rectangular Port seat is 95% (minimum) pure nickel, welded and fully machined.

Features & Benefits

  1. V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure.
  2. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of inactivity.
  3. Hardware - All fasteners are316 SS
  4. Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications.
  5. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas.
  6. Thrust Bearing - PTFE thrust bearings on plug journals reduce operating force and wear to the plug and body.
  7. Body Cover - Ductile Iron for added strength and reduced weight.
  8. Cover Seal - Body to Cover seal via mechanically retained O-ring.
  9. Coating - Internal/external cast surfaces are 2-part epoxy coated.
  10. Seat - Rectangular Port seat is 95% (minimum) pure nickel, welded and fully machined.
Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number Eccentric Plug Valves
Product Name Eccentric Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details