The TV/SC-A is a self-operating ambient temperature control valve that opens in response to falling temperatures to regulate steam, gas, or compatible liquids in applications such as steam trace line automation. It features an all-stainless-steel construction with a 300 series SS thermal actuator and 316 SS body, compact dimensions of 188 mm length for the 3/8" tube size and 201 mm for the 1/2" tube size, and operates within a 10°F differential. Maximum operating pressure is 200 PSIG with a valve end temperature limit of 388°F and a sensing end limit of 150°F. It requires no external power and uses standard tube connections for quick installation.
Number of Outlets: Single Outlet
Type of Fittings for TV/SC-A: Parker or Swagelok
Type of Extension: Stainless Steel
There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon® and stainless steel, in response to ambient temperature change. Some applications include automation of steam trace lines, operation of pneumatically operated pumps for injection of antifreeze liquids and instrument enclosure control. In cooling applications, the reverse-acting TV/SC-AR can be used to regulate the flow of glycol, water or other cooling media; or can automate cooling sprinklers and cooling baths, etc…
A thermostatic element located at one end of the TV/SC-A (thermally isolated from the body of the valve), will open or close within a 10°F (5.6°C) differential (e.g. 35°-45°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. The TV/SC-A opens on falling temperature.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TV/SC-A |
| Product Name | Ambient Temperature Control Valve |
| Valve Type | Control Valve |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical |
| Valve Size | 0.38 to 0.50 inch (9.52 to 12.70 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |