DFT Inc. Spring Assisted Sanitary Check Valves DFT® DSV®

Description
The DSV® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring a self draining valve. The "Vertical" design is for "Vertical" installations and "Horizontal" lines when a self draining valve is not required. The DSV®, with a 316L stainless steel body and seat, is fastened with a quick release clamp and elastomeric body seal to permit fast and easy access to the internals. The internal surface finish is 25 Ra while the disc and seat are lapped to provide excellent shutoff.
Request a Quote
Description
The DSV® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring a self draining valve. The "Vertical" design is for "Vertical" installations and "Horizontal" lines when a self draining valve is not required. The DSV®, with a 316L stainless steel body and seat, is fastened with a quick release clamp and elastomeric body seal to permit fast and easy access to the internals. The internal surface finish is 25 Ra while the disc and seat are lapped to provide excellent shutoff.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Exton, PA, United States
Spring Assisted Sanitary Check Valves
DFT® DSV®
Spring Assisted Sanitary Check Valves DFT® DSV®
The DSV® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring a self draining valve. The "Vertical" design is for "Vertical" installations and "Horizontal" lines when a self draining valve is not required. The DSV®, with a 316L stainless steel body and seat, is fastened with a quick release clamp and elastomeric body seal to permit fast and easy access to the internals. The internal surface finish is 25 Ra while the disc and seat are lapped to provide excellent shutoff.

The DSV® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring a self draining valve. The "Vertical" design is for "Vertical" installations and "Horizontal" lines when a self draining valve is not required. The DSV®, with a 316L stainless steel body and seat, is fastened with a quick release clamp and elastomeric body seal to permit fast and easy access to the internals. The internal surface finish is 25 Ra while the disc and seat are lapped to provide excellent shutoff.

Supplier's Site

Technical Specifications

  DFT Inc.
Product Category Industrial Valves
Product Number DFT® DSV®
Product Name Spring Assisted Sanitary Check Valves
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
Valve Size 0.50 to 3.00 inch (12.70 to 76.20 mm)
Maximum Pressure 108.00 psi (76.01 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Severe Service Control Valves - DFT® HI-100™ - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details
Severe Service Control Valves - DFT® HI-100™ - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details