Lee Co. (The) 281 Detented Shuttle Valve

Description
This miniature shuttle valve incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. It is ideal for applications with flow rates up to 7.2 GPM. Features Type: Detented Diameter: 0.281 inches Lohm Rate: 130 Lohms max. Maximum Working Pressure: Up to 4000 psi
Request a Quote Datasheet
Description
This miniature shuttle valve incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. It is ideal for applications with flow rates up to 7.2 GPM. Features Type: Detented Diameter: 0.281 inches Lohm Rate: 130 Lohms max. Maximum Working Pressure: Up to 4000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
281 Detented Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
281 Detented Shuttle Valve
281 Detented Shuttle Valve
This miniature shuttle valve incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. It is ideal for applications with flow rates up to 7.2 GPM. Features Type: Detented Diameter: 0.281 inches Lohm Rate: 130 Lohms max. Maximum Working Pressure: Up to 4000 psi

This miniature shuttle valve incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. It is ideal for applications with flow rates up to 7.2 GPM.

Features

  • Type: Detented
  • Diameter: 0.281 inches
  • Lohm Rate: 130 Lohms max.
  • Maximum Working Pressure: Up to 4000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 281 Detented Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

500 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
500 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
Latching Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Latching Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
375 PRI®/Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; PRI®/Check Valves
Valve Size 0.38 inch (9.52 mm)
View Details