DFT Inc. Heavy Duty Control Valves DFT® LSV-200™

Description
The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2” line size and smaller. Balanced trim is used for 2” and larger valves. The unique unbalanced design becomes hydraulically balanced when open for stable control. Construction can be cast iron, carbon steel or stainless steel body with hardened stainless steel trim. Class IV shutoff is standard and Class VI is available with a soft seat. Features: 1” to 6” ANSI 150 and 300 (Class 600 available) Carbon Steel Stainless Steel Cast Iron ANSI RF or SW ends Top entry Globe design Characterized Cage Trim - Equal Percentage, Linear Pneumatic Actuation Low Flow Trim Available Made & Sourced in USA
Request a Quote
Description
The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2” line size and smaller. Balanced trim is used for 2” and larger valves. The unique unbalanced design becomes hydraulically balanced when open for stable control. Construction can be cast iron, carbon steel or stainless steel body with hardened stainless steel trim. Class IV shutoff is standard and Class VI is available with a soft seat. Features: 1” to 6” ANSI 150 and 300 (Class 600 available) Carbon Steel Stainless Steel Cast Iron ANSI RF or SW ends Top entry Globe design Characterized Cage Trim - Equal Percentage, Linear Pneumatic Actuation Low Flow Trim Available Made & Sourced in USA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Control Valves - DFT® LSV-200™ - DFT Inc.
Exton, PA, United States
Heavy Duty Control Valves
DFT® LSV-200™
Heavy Duty Control Valves DFT® LSV-200™
The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2” line size and smaller. Balanced trim is used for 2” and larger valves. The unique unbalanced design becomes hydraulically balanced when open for stable control. Construction can be cast iron, carbon steel or stainless steel body with hardened stainless steel trim. Class IV shutoff is standard and Class VI is available with a soft seat. Features: 1” to 6” ANSI 150 and 300 (Class 600 available) Carbon Steel Stainless Steel Cast Iron ANSI RF or SW ends Top entry Globe design Characterized Cage Trim - Equal Percentage, Linear Pneumatic Actuation Low Flow Trim Available Made & Sourced in USA

The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2” line size and smaller. Balanced trim is used for 2” and larger valves. The unique unbalanced design becomes hydraulically balanced when open for stable control. Construction can be cast iron, carbon steel or stainless steel body with hardened stainless steel trim. Class IV shutoff is standard and Class VI is available with a soft seat.

Features:

  • 1” to 6”
  • ANSI 150 and 300 (Class 600 available)
  • Carbon Steel
  • Stainless Steel
  • Cast Iron
  • ANSI RF or SW ends
  • Top entry
  • Globe design
  • Characterized Cage Trim - Equal Percentage, Linear
  • Pneumatic Actuation
  • Low Flow Trim Available
  • Made & Sourced in USA
Supplier's Site

Technical Specifications

  DFT Inc.
Product Category Industrial Valves
Product Number DFT® LSV-200™
Product Name Heavy Duty Control Valves
Valve Type Control Valve; Plug; Venturi Ball Design
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
Maximum Pressure 200.00 to 740.00 psi (141 to 521 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Flanged Spring Assisted Center Guided Check Valves - DFT® Excalibur® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details