STMicroelectronics, Inc. Electronic Wholesale - VNS1NV04DP-E VNS1NV04DP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279664-VNS1NV04DP-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 250 mOhm (Maximum) Family Name: VNS1NV04DP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): VNS1NV04DPTR-E; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279664-VNS1NV04DP-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 250 mOhm (Maximum) Family Name: VNS1NV04DP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): VNS1NV04DPTR-E; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - VNS1NV04DP-E - 1279664-VNS1NV04DP-E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - VNS1NV04DP-E
1279664-VNS1NV04DP-E
Electronic Wholesale - VNS1NV04DP-E 1279664-VNS1NV04DP-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279664-VNS1NV04DP-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 250 mOhm (Maximum) Family Name: VNS1NV04DP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): VNS1NV04DPTR-E; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279664-VNS1NV04DP-E
Series: OMNIFET II, VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 250 mOhm (Maximum)
Family Name: VNS1NV04DP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 1.7A
Alternative Parts (Cross-Reference): VNS1NV04DPTR-E;
Introduction Date: June 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1279664-VNS1NV04DP-E
Product Name Electronic Wholesale - VNS1NV04DP-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMC05N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1.3 ohms
IDSS 5500 milliamps
View Details
N-Channel Power MOSFET - BSZ063N04LS6 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0063 ohms
View Details
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers