Texas Instruments CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs CSD17510Q5A

Description
30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150
Request a Quote
Description
30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30V N-channel NexFET power MOSFET in an 8-pin VSONP (5mm × 6mm) plastic package, optimized for synchronous buck applications in networking, telecom, and computing systems. Features a drain-to-source on-resistance of 4.1 mΩ at VGS = 10V and 5.4 mΩ at VGS = 4.5V, total gate charge of 6.4 nC at 4.5V, and avalanche energy rating of 146 mJ. Operating junction temperature range is -55°C to 150°C. RoHS compliant, halogen free, and meets AEC-Q200 standards. Thermal resistance junction-to-case is 1.6°C/W.

Datasheet Summary
Powered by GS/AI

30V N-channel NexFET power MOSFET in an 8-pin VSONP (5mm × 6mm) plastic package, optimized for synchronous buck applications in networking, telecom, and computing systems. Features a drain-to-source on-resistance of 4.1 mΩ at VGS = 10V and 5.4 mΩ at VGS = 4.5V, total gate charge of 6.4 nC at 4.5V, and avalanche energy rating of 146 mJ. Operating junction temperature range is -55°C to 150°C. RoHS compliant, halogen free, and meets AEC-Q200 standards. Thermal resistance junction-to-case is 1.6°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Dallas, TX, United States
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs
CSD17510Q5A
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs CSD17510Q5A
30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150

30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150

Buy Now Datasheet
Singapore, Singapore
30V 20A 20V MOSFET Transistor
278-CSD17510Q5A
30V 20A 20V MOSFET Transistor 278-CSD17510Q5A
30V N-Ch MOSFET, 20A, 4.1mR Rds On, 20V Vgs, SON Product overview: CSD17510Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17510Q5A can be used for catalog matching and distributor lookup.

30V N-Ch MOSFET, 20A, 4.1mR Rds On, 20V Vgs, SON Product overview: CSD17510Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17510Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17510Q5A - 106695-CSD17510Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17510Q5A
106695-CSD17510Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17510Q5A 106695-CSD17510Q5A
Manufacturer: Texas Instruments Win Source Part Number: 106695-CSD17510Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: CSD17510Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 8.3nC @ 4.5V Max Input Capacitance: 1250pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RS1E180BNTB; IRFH7936TR2PBF; IRFH7936PBF; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 106695-CSD17510Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: CSD17510Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 8.3nC @ 4.5V
Max Input Capacitance: 1250pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RS1E180BNTB; IRFH7936TR2PBF; IRFH7936PBF;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 296-27792-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27792-6-ND
Single FETs, MOSFETs 296-27792-6-ND
N-Channel 30V 20A (Ta), 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 20A (Ta), 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27792-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27792-2-ND
Single FETs, MOSFETs 296-27792-2-ND
N-Channel 30V 20A (Ta), 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 20A (Ta), 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27792-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27792-1-ND
Single FETs, MOSFETs 296-27792-1-ND
N-Channel 30V 20A (Ta), 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 20A (Ta), 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17510Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17510Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17510Q5A
MOSFET N-CH 30V 20A/100A 8VSON

MOSFET N-CH 30V 20A/100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17510Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17510Q5A
Single FETs, MOSFETs CSD17510Q5A
MOSFET N-CH 30V 20A/100A 8VSON

MOSFET N-CH 30V 20A/100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V NChannel Lo Side NexFET Pwr MOSFET

MOSFET 30V NChannel Lo Side NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17510Q5A 278-CSD17510Q5A 106695-CSD17510Q5A 296-27792-6-ND CSD17510Q5A CSD17510Q5A CSD17510Q5A
Product Name CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs 30V 20A 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17510Q5A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0073 ohms
IDSS 129000 milliamps 20000 milliamps
QG 6.4 nC
Unlock Full Specs
to access all available technical data