MOSFET, N CHANNEL, 45V, 30A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:45V; Continuous Drain Current Id:45A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 33R1493 |
| Product Name | Mosfet, N Channel, 45V, 30A, To-220; Channel Type Stmicroelectronics |
| Polarity | N-Channel |