The ALD310704ASCL is a quad precision P-channel EPAD™ MOSFET array in a 16-pin SOIC package, designed for low-voltage, nano-power analog applications such as current mirrors, charge detectors, and precision switches. It features a gate threshold voltage of -0.40V ±0.02V, a typical offset voltage of 1mV, and operates with sub-nanoampere currents below 0.4V supply voltage. The device exhibits matched transconductance, low input leakage (200pA gate leakage, 400pA drain-source leakage), and temperature coefficient of -2mV/°C. It is rated for 0°C to +70°C operation with a maximum drain-source voltage of -8.0V and power dissipation of 500mW. The array enables sub-thresholdoperati
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Surface Mount 16-SOIC
MOSFET Quad P-Channel EPAD Matched Pair
MOSFET 4 P-CH 8V 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD310704ASCL | 1014-1294-ND | ALD310704ASCL | ALD310704ASCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -1.83 milliamps |