STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN7NV04TR-E VNN7NV04TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 750618-VNN7NV04TR-E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 60 mOhm (Maximum) Family Name: VNN7NV04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: SOT-223 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VNN7NV04PTR-E; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 750618-VNN7NV04TR-E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 60 mOhm (Maximum) Family Name: VNN7NV04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: SOT-223 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VNN7NV04PTR-E; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN7NV04TR-E - 750618-VNN7NV04TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN7NV04TR-E
750618-VNN7NV04TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN7NV04TR-E 750618-VNN7NV04TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 750618-VNN7NV04TR-E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 60 mOhm (Maximum) Family Name: VNN7NV04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: SOT-223 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VNN7NV04PTR-E; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 750618-VNN7NV04TR-E
Series: OMNIFET II, VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 60 mOhm (Maximum)
Family Name: VNN7NV04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-223
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): VNN7NV04PTR-E;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 750618-VNN7NV04TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN7NV04TR-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
Single FETs, MOSFETs - 1727-4702-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers