Nexperia B.V. 60 V, 340 mA dual N-channel Trench MOSFET 2N7002BKV,115

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver Low-side loadswich Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver Low-side loadswich Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode MOSFET in an SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, with a drain-source voltage rating of 60 V and a continuous drain current of 340 mA per transistor at 25 °C. Features ESD protection up to 2 kV and logic-level compatibility. Static drain-source on-resistance is 1.6 ©Ω at VGS = 10 V and ID = 500 mA. Thermal resistance from junction to ambient is 315 - 360 K/W in free air with standard footprint. Complies with IEC 60134 for absolute maximum ratings and ESD HBM up to 2 kV.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode MOSFET in an SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, with a drain-source voltage rating of 60 V and a continuous drain current of 340 mA per transistor at 25 °C. Features ESD protection up to 2 kV and logic-level compatibility. Static drain-source on-resistance is 1.6 ©Ω at VGS = 10 V and ID = 500 mA. Thermal resistance from junction to ambient is 315 - 360 K/W in free air with standard footprint. Complies with IEC 60134 for absolute maximum ratings and ESD HBM up to 2 kV.

Suppliers

Company
Product
Description
Supplier Links
60 V, 340 mA dual N-channel Trench MOSFET - 2N7002BKV,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 340 mA dual N-channel Trench MOSFET
2N7002BKV,115
60 V, 340 mA dual N-channel Trench MOSFET 2N7002BKV,115
Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver Low-side loadswich Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 2 kV

Applications

  • Relay driver
  • High-speed line driver
  • Low-side loadswich
  • Switching circuits
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-4787-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-4787-2-ND
FET, MOSFET Arrays 1727-4787-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA 350mW Surface Mount SOT-666

Mosfet Array 2 N-Channel (Dual) 60V 340mA 350mW Surface Mount SOT-666

Buy Now Datasheet
FET, MOSFET Arrays - 1727-4787-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-4787-6-ND
FET, MOSFET Arrays 1727-4787-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA 350mW Surface Mount SOT-666

Mosfet Array 2 N-Channel (Dual) 60V 340mA 350mW Surface Mount SOT-666

Buy Now Datasheet
FET, MOSFET Arrays - 1727-4787-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-4787-1-ND
FET, MOSFET Arrays 1727-4787-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA 350mW Surface Mount SOT-666

Mosfet Array 2 N-Channel (Dual) 60V 340mA 350mW Surface Mount SOT-666

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60 V 340 mA MOSFET Transistor
289-2N7002BKV,115
N-Channel Dual 60 V 340 mA MOSFET Transistor 289-2N7002BKV,115
2N7002BKV - 60 V, 340 mA dual N-channel Trench MOSFET SOT 6-Pin Product overview: 2N7002BKV,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, 340 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 340 mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002BKV,115 can be used for catalog matching and distributor lookup.

2N7002BKV - 60 V, 340 mA dual N-channel Trench MOSFET SOT 6-Pin Product overview: 2N7002BKV,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, 340 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 340 mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002BKV,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002BKV,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002BKV,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002BKV,115
MOSFET 2N-CH 60V 340MA SOT666

MOSFET 2N-CH 60V 340MA SOT666

Supplier's Site
FET, MOSFET Arrays - 2N7002BKV,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
2N7002BKV,115
FET, MOSFET Arrays 2N7002BKV,115
MOSFET 2N-CH 60V 340MA SOT666

MOSFET 2N-CH 60V 340MA SOT666

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002BKV,115 1727-4787-2-ND 289-2N7002BKV,115 2N7002BKV,115 2N7002BKV,115
Product Name 60 V, 340 mA dual N-channel Trench MOSFET FET, MOSFET Arrays N-Channel Dual 60 V 340 mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 340000 milliamps 340 milliamps
VGS(off) 20 volts
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
30 V, N-channel Trench MOSFET - BSH103,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 850 milliamps
View Details
8 suppliers
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers