Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1460LS 2SK1460LS

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855371-2SK1460LS Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855371-2SK1460LS Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK1460LS is an N-channel silicon MOSFET designed for ultrahigh-speed switching applications, housed in a TO-220FI(LS) package measuring 10.0 mm × 4.5 mm × 1.2 mm. It has a drain-to-source voltage rating of 900 V, a continuous drain current of 3.5 A, and a pulsed drain current of 7 A. The static drain-to-source on-state resistance ranges from 2.8 Ω to 3.6 Ω at 2 A and 10 V gate drive. Input capacitance is 700 pF, output capacitance is 300 pF, and reverse transfer capacitance is 170 pF at 20 V drain-source voltage and 1 MHz frequency. Switching times are 15 ns turn-on delay, 35 ns rise time, 200 ns turn-off delay, and 65 ns fall time under specified test conditions. The maximum channel temperature is 150°C, and the storage temperature range is -55°C to +150°C. The device has no internal gate-source protection diode.

Datasheet Summary
Powered by GS/AI

The 2SK1460LS is an N-channel silicon MOSFET designed for ultrahigh-speed switching applications, housed in a TO-220FI(LS) package measuring 10.0 mm × 4.5 mm × 1.2 mm. It has a drain-to-source voltage rating of 900 V, a continuous drain current of 3.5 A, and a pulsed drain current of 7 A. The static drain-to-source on-state resistance ranges from 2.8 Ω to 3.6 Ω at 2 A and 10 V gate drive. Input capacitance is 700 pF, output capacitance is 300 pF, and reverse transfer capacitance is 170 pF at 20 V drain-source voltage and 1 MHz frequency. Switching times are 15 ns turn-on delay, 35 ns rise time, 200 ns turn-off delay, and 65 ns fall time under specified test conditions. The maximum channel temperature is 150°C, and the storage temperature range is -55°C to +150°C. The device has no internal gate-source protection diode.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1460LS - 855371-2SK1460LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1460LS
855371-2SK1460LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1460LS 855371-2SK1460LS
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855371-2SK1460LS Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 855371-2SK1460LS
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 855371-2SK1460LS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1460LS
Package Type SOT3
Unlock Full Specs
to access all available technical data