Infineon Technologies AG 40V 58A MOSFET Transistor AUIRF7732S2TR

Description
N CH MOSFET, 40V, 58A, DIRECTFET SC Product overview: AUIRF7732S2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7732S2TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N CH MOSFET, 40V, 58A, DIRECTFET SC Product overview: AUIRF7732S2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7732S2TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 58A MOSFET Transistor
278-AUIRF7732S2TR
40V 58A MOSFET Transistor 278-AUIRF7732S2TR
N CH MOSFET, 40V, 58A, DIRECTFET SC Product overview: AUIRF7732S2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7732S2TR can be used for catalog matching and distributor lookup.

N CH MOSFET, 40V, 58A, DIRECTFET SC Product overview: AUIRF7732S2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7732S2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-AUIRF7732S2TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7732S2TRDKR-ND
Single FETs, MOSFETs 448-AUIRF7732S2TRDKR-ND
MOSFET N-CH 40V 14A DIRECTFET SC

MOSFET N-CH 40V 14A DIRECTFET SC

Buy Now Datasheet
Single FETs, MOSFETs - 448-AUIRF7732S2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7732S2TR-ND
Single FETs, MOSFETs 448-AUIRF7732S2TR-ND
N-Channel 40V 14A (Ta) 2.5W (Ta), 41W (Tc) Surface Mount DIRECTFET™ SC

N-Channel 40V 14A (Ta) 2.5W (Ta), 41W (Tc) Surface Mount DIRECTFET™ SC

Buy Now Datasheet
Single FETs, MOSFETs - 448-AUIRF7732S2TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7732S2TRCT-ND
Single FETs, MOSFETs 448-AUIRF7732S2TRCT-ND
MOSFET N-CH 40V 14A DIRECTFET SC

MOSFET N-CH 40V 14A DIRECTFET SC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7732S2TR - 1020730-AUIRF7732S2TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7732S2TR
1020730-AUIRF7732S2TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7732S2TR 1020730-AUIRF7732S2TR
Manufacturer: Infineon Technologies Win Source Part Number: 1020730-AUIRF7732S2T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DIRECTFET SC Dimension: DirectFET Isometric SC Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 4V @ 50μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.95 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020730-AUIRF7732S2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DIRECTFET SC
Dimension: DirectFET Isometric SC
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 4V @ 50μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.95 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Directfetsc; Transistor Polarity Infineon - 91Y4162 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Directfetsc; Transistor Polarity Infineon
91Y4162
Mosfet, Aec-Q101, N-Ch, 40V, Directfetsc; Transistor Polarity Infineon 91Y4162
MOSFET, AEC-Q101, N-CH, 40V, DIRECTFETSC; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, DIRECTFETSC; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7732S2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7732S2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7732S2TR
MOSFET N-CH 40V 14A DIRECTFET SC

MOSFET N-CH 40V 14A DIRECTFET SC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V AUTOGRADE 1 N-CH HEXFET 7mOhms

MOSFET 40V AUTOGRADE 1 N-CH HEXFET 7mOhms

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AUIRF7732S2TR 448-AUIRF7732S2TRDKR-ND 1020730-AUIRF7732S2TR 91Y4162 AUIRF7732S2TR AUIRF7732S2TR
Product Name 40V 58A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7732S2TR Mosfet, Aec-Q101, N-Ch, 40V, Directfetsc; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 2500 milliwatts 2500 to 41000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric SC SOT3; DIRECTFET SC TO-3 DirectFETTM Isometric SC
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data