Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized SN6505AQDBVTQ1

Description
Win Source Part Number: 1253127-SN6505AQDBVT Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Transformer Driver Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53547-6,296-5354 7-1,296-53547-2 Base Product Number: SN6505
Request a Quote
Description
Win Source Part Number: 1253127-SN6505AQDBVT Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Transformer Driver Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53547-6,296-5354 7-1,296-53547-2 Base Product Number: SN6505
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN6505A-Q1 is a low-noise, push-pull transformer driver designed for isolated power supplies in automotive applications, qualified to AEC-Q100 Grade 1 with an operating temperature range of -40°C to +125°C. It features a 1-A output drive capability at a 5-V supply, a maximum on-resistance of 0.25 Ω at 4.5 V, and an internal oscillator operating at 160 kHz. The device includes spread spectrum clocking for reduced EMI, current limiting at 1.7 A, under-voltage lockout, thermal shutdown, and a soft-start function to limit inrush current. It is packaged in a 6-pin SOT-23 (DBV) measuring 2.90 mm × 1.60 mm, with a junction-to-ambient thermal resistance of 137.7 °C/W and a shutdown current below 1 μA.

Datasheet Summary
Powered by GS/AI

The SN6505A-Q1 is a low-noise, push-pull transformer driver designed for isolated power supplies in automotive applications, qualified to AEC-Q100 Grade 1 with an operating temperature range of -40°C to +125°C. It features a 1-A output drive capability at a 5-V supply, a maximum on-resistance of 0.25 Ω at 4.5 V, and an internal oscillator operating at 160 kHz. The device includes spread spectrum clocking for reduced EMI, current limiting at 1.7 A, under-voltage lockout, thermal shutdown, and a soft-start function to limit inrush current. It is packaged in a 6-pin SOT-23 (DBV) measuring 2.90 mm × 1.60 mm, with a junction-to-ambient thermal resistance of 137.7 °C/W and a shutdown current below 1 μA.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253127-SN6505AQDBVTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253127-SN6505AQDBVTQ1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253127-SN6505AQDBVTQ1
Win Source Part Number: 1253127-SN6505AQDBVT Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Transformer Driver Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53547-6,296-5354 7-1,296-53547-2 Base Product Number: SN6505

Win Source Part Number: 1253127-SN6505AQDBVTQ1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Transformer Driver
Standard Package: 250
Mounting: SMD (SMT)
Current - Supply: 1mA
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53547-6,296-53547-1,296-53547-2
Base Product Number: SN6505

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1253127-SN6505AQDBVTQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
TJ -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212914PAL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
2 suppliers
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
MOSFETs - 2060114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details