STMicroelectronics EMI/RFI Filters (LC, RC Networks) - USBDF02W5 USBDF02W5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1116766-USBDF02W5 Packaging: Reel - TR Type: Low Pass Applications: USB Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.043" (1.09mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 47pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1116766-USBDF02W5 Packaging: Reel - TR Type: Low Pass Applications: USB Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.043" (1.09mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 47pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - USBDF02W5
USBDF02W5
EMI/RFI Filters (LC, RC Networks) - USBDF02W5 USBDF02W5
Manufacturer: STMicroelectronics Win Source Part Number: 1116766-USBDF02W5 Packaging: Reel - TR Type: Low Pass Applications: USB Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.043" (1.09mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 47pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1116766-USBDF02W5
Packaging: Reel - TR
Type: Low Pass
Applications: USB
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.043" (1.09mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 15
Values: R = 15 Ohms, C = 47pF
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number USBDF02W5
Product Name EMI/RFI Filters (LC, RC Networks) - USBDF02W5
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 26.3 - 39.4 GHz Bandpass Filter - MFBP-00118CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26300 to 39400 MHz
View Details
Filter Select Plus -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
View Details
GPS L1 RF BAW Filter - 880273 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design BAW
Fc 1575 MHz
View Details
Band Pass Filter - 5o2648151 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 to 18000 MHz
View Details