1215 to 1400 MHz band pass filter with 0.8 dB maximum insertion loss, 1.5 maximum VSWR, and 100 W power handling, available with SMA-F or N-F connectors and operating over -40 to +85°C, in a chassis-mount package measuring 119.0 mm length and 2.8 mm diameter.
1215 to 1400MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF11963A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1570 to 4000 MHz |
| Bandwidth | 1.22E6 to 1.40E6 kHz |