Qorvo 881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA 855782

Description
Qorvo's 855782 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 1.8 dB and the filter is provided in a small surface mount hermetic package.
Request a Quote Datasheet
Description
Qorvo's 855782 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 1.8 dB and the filter is provided in a small surface mount hermetic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Greensboro, NC, United States
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA
855782
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA 855782
Qorvo's 855782 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 1.8 dB and the filter is provided in a small surface mount hermetic package.

Qorvo's 855782 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 1.8 dB and the filter is provided in a small surface mount hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number 855782
Product Name 881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2441.8 MHz RF SAW Filter - ISM Band - 855916 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 2312-QPQ5600SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5610 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 2312-QPQ3500TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details