STMicroelectronics SCRs - Single - TYN612MRG TYN612MRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 093396-TYN612MRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 20mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A SCR Type: Standard Recovery Family Name: TYN612M Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Alternative Parts (Cross-Reference): CS220-16M; FS1209MH00TU; BT151-500C,127 ; BT151-650C,127; BT151-500R; CS220-16D; TYN612MRG; BT151-500R,127; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 093396-TYN612MRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 20mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A SCR Type: Standard Recovery Family Name: TYN612M Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Alternative Parts (Cross-Reference): CS220-16M; FS1209MH00TU; BT151-500C,127 ; BT151-650C,127; BT151-500R; CS220-16D; TYN612MRG; BT151-500R,127; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TYN612MRG - 093396-TYN612MRG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN612MRG
093396-TYN612MRG
SCRs - Single - TYN612MRG 093396-TYN612MRG
Manufacturer: STMicroelectronics Win Source Part Number: 093396-TYN612MRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 20mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A SCR Type: Standard Recovery Family Name: TYN612M Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Alternative Parts (Cross-Reference): CS220-16M; FS1209MH00TU; BT151-500C,127 ; BT151-650C,127; BT151-500R; CS220-16D; TYN612MRG; BT151-500R,127; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 093396-TYN612MRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A
SCR Type: Standard Recovery
Family Name: TYN612M
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CS220-16M; FS1209MH00TU; BT151-500C,127 ; BT151-650C,127; BT151-500R; CS220-16D; TYN612MRG; BT151-500R,127;
Introduction Date: October 13, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 093396-TYN612MRG
Product Name SCRs - Single - TYN612MRG
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diode Configuration Nexperia - 27AC0731 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1.25 volts
IF 200 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details