Skyworks Solutions, Inc. RF Diodes SMS3923-079LF

Description
RF Diode Schottky - Single 20V 50mA 75mW SC-79
Request a Quote Datasheet
Description
RF Diode Schottky - Single 20V 50mA 75mW SC-79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 863-1695-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1695-6-ND
RF Diodes 863-1695-6-ND
RF Diode Schottky - Single 20V 50mA 75mW SC-79

RF Diode Schottky - Single 20V 50mA 75mW SC-79

Buy Now Datasheet
RF Diodes - 863-1695-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1695-2-ND
RF Diodes 863-1695-2-ND
RF Diode Schottky - Single 20V 50mA 75mW SC-79

RF Diode Schottky - Single 20V 50mA 75mW SC-79

Buy Now Datasheet
RF Diodes - 863-1695-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1695-1-ND
RF Diodes 863-1695-1-ND
RF Diode Schottky - Single 20V 50mA 75mW SC-79

RF Diode Schottky - Single 20V 50mA 75mW SC-79

Buy Now Datasheet
RF Diodes - SMS3923-079LF - 109267-SMS3923-079LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMS3923-079LF
109267-SMS3923-079LF
RF Diodes - SMS3923-079LF 109267-SMS3923-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 109267-SMS3923-079LF Packaging: Reel - TR Current - Max: 50mA Diode Type: Schottky - Single Voltage - Peak Reverse (Max): 20V Power Dissipation (Max): 75mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 109267-SMS3923-079LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 20V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 75MW Diode and Rectifier
284-SMS3923-079LF
Schottky 20V 75MW Diode and Rectifier 284-SMS3923-079LF
RF DIODE SCHOTTKY 20V 75MW SC79 Product overview: SMS3923-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3923-079LF can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 20V 75MW SC79 Product overview: SMS3923-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3923-079LF can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMS3923-079LF
Schottky Diodes & Rectifiers SMS3923-079LF
Schottky Diodes & Rectifiers Ls=.7nH SC-79 Single

Schottky Diodes & Rectifiers Ls=.7nH SC-79 Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMS3923-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMS3923-079LF
Discrete Semiconductor Products - Diodes - RF Diodes SMS3923-079LF
RF DIODE SCHOTTKY 20V 75MW SC79

RF DIODE SCHOTTKY 20V 75MW SC79

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers Schottky Diodes RF Diodes
Product Number 863-1695-6-ND 109267-SMS3923-079LF 284-SMS3923-079LF SMS3923-079LF SMS3923-079LF
Product Name RF Diodes RF Diodes - SMS3923-079LF Schottky 20V 75MW Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type Schottky Schottky; Schottky - Single
Package SOD-523; SC-79, SOD-523 SC-79 Tape & Reel (TR) SC-79
VR 20 volts
Unlock Full Specs
to access all available technical data