Nexperia B.V. Low leakage switching diode BAS116GW-QX

Description
Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance: Cd = 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications General-purpose switching
Request a Quote Datasheet
Description
Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance: Cd = 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low leakage switching diode - BAS116GW-QX - Nexperia B.V.
Nijmegen, Netherlands
Low leakage switching diode
BAS116GW-QX
Low leakage switching diode BAS116GW-QX
Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance: Cd = 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications General-purpose switching

Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr = 0.8 µs
  • Low leakage current: IR = 3 pA
  • Repetitive peak reverse voltage VRRM ≤ 85 V
  • Low capacitance: Cd = 2 pF
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-leakage current applications
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS116GW-QX
Product Name Low leakage switching diode
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS316Z - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Low-leakage diode - BAS116QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
General-purpose Schottky diode - 1PS76SB40,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details