Sensata Technologies Bridge Rectifiers B483F-2

Description
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CC1967-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
CC1967-ND
Bridge Rectifiers CC1967-ND
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal

Bridge Rectifier Single Phase Standard 1.2kV QC Terminal

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - B483F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
B483F-2
Discrete Semiconductor Products - Diodes - Bridge Rectifiers B483F-2
BRIDGE RECT 1PHASE 1.2KV 35A

BRIDGE RECT 1PHASE 1.2KV 35A

Supplier's Site
DIODE MODULE; 35A; 480VAC; 600 A (MAX.)I/P LEAKAGE; +125C; -40C - 70130610 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE MODULE; 35A; 480VAC; 600 A (MAX.)I/P LEAKAGE; +125C; -40C
70130610
DIODE MODULE; 35A; 480VAC; 600 A (MAX.)I/P LEAKAGE; +125C; -40C 70130610
B48-2T, B48-2: Single- and Three-Phase Circuits Up to 1600 Volt Blocking Standard UL Recognized B2T, B2: Single- and Three-Phase Circuits Up to 1600 V Blocking Standard UL Recognized

B48-2T, B48-2:

  • Single- and Three-Phase Circuits
  • Up to 1600 Volt Blocking Standard
  • UL Recognized
    B2T, B2:
  • Single- and Three-Phase Circuits
  • Up to 1600 V Blocking Standard
  • UL Recognized
Supplier's Site
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
B483F-2
Discrete Semiconductor Modules B483F-2
Discrete Semiconductor Modules 35A 480VAC 600A DIODE MODULE

Discrete Semiconductor Modules 35A 480VAC 600A DIODE MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers General Purpose Diodes Diodes
Product Number CC1967-ND B483F-2 70130610 B483F-2
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers DIODE MODULE; 35A; 480VAC; 600 A (MAX.)I/P LEAKAGE; +125C; -40C Discrete Semiconductor Modules
Rectifier Configuration / Technology Bridge
Package B48 Module Case 2
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 120 volts
View Details